Vishay Intertechnology, Inc. Through Hole Resistors CMF55270R00FKEA

Description
270 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
270 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55270R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55270R00FKEA-ND
Through Hole Resistors CMF55270R00FKEA-ND
270 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 270 OHM 1/2W 1% AXIAL - CMF55270R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/2W 1% AXIAL
CMF55270R00FKEA
RES 270 OHM 1/2W 1% AXIAL CMF55270R00FKEA
RES 270ohm 1/2W 1% AXIAL

RES 270ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 270 1% T-1 Ea E3 Vishay - 48P6439 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 270 1% T-1 Ea E3 Vishay
48P6439
Cmf-55 270 1% T-1 Ea E3 Vishay 48P6439
CMF-55 270 1% T-1 EA e3

CMF-55 270 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55270R00FKEA-ND CMF55270R00FKEA 48P6439
Product Name Through Hole Resistors RES 270 OHM 1/2W 1% AXIAL Cmf-55 270 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details