Vishay Intertechnology, Inc. Through Hole Resistors CMF55270K00JKEB

Description
270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55270K00JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55270K00JKEB-ND
Through Hole Resistors CMF55270K00JKEB-ND
270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 270K OHM 1/2W 5% AXIAL - CMF55270K00JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/2W 5% AXIAL
CMF55270K00JKEB
RES 270K OHM 1/2W 5% AXIAL CMF55270K00JKEB
RES 270Kohm 1/2W 5% AXIAL

RES 270Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 270K 5% T-1 Eb E3 Vishay - 68P5062 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 270K 5% T-1 Eb E3 Vishay
68P5062
Cmf-55 270K 5% T-1 Eb E3 Vishay 68P5062
CMF-55 270K 5% T-1 EB e3

CMF-55 270K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55270K00JKEB-ND CMF55270K00JKEB 68P5062
Product Name Through Hole Resistors RES 270K OHM 1/2W 5% AXIAL Cmf-55 270K 5% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers