Vishay Intertechnology, Inc. Through Hole Resistors CMF55270K00FKR6

Description
270 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
270 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55270K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55270K00FKR6-ND
Through Hole Resistors CMF55270K00FKR6-ND
270 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 270K OHM 1/2W 1% AXIAL - CMF55270K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/2W 1% AXIAL
CMF55270K00FKR6
RES 270K OHM 1/2W 1% AXIAL CMF55270K00FKR6
RES 270Kohm 1/2W 1% AXIAL

RES 270Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 270 Kohm, +/1 Percent, 100 Ppm Vishay - 41C2097 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 270 Kohm, +/1 Percent, 100 Ppm Vishay
41C2097
Cmf55, 270 Kohm, +/1 Percent, 100 Ppm Vishay 41C2097
CMF55, 270 kOhm, +/- 1 Percent, 100 ppm

CMF55, 270 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55270K00FKR6-ND CMF55270K00FKR6 41C2097
Product Name Through Hole Resistors RES 270K OHM 1/2W 1% AXIAL Cmf55, 270 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details