Vishay Intertechnology, Inc. Through Hole Resistors CMF55270K00FKEK

Description
270 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
270 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55270K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55270K00FKEK-ND
Through Hole Resistors CMF55270K00FKEK-ND
270 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 270K OHM 1/2W 1% AXIAL - CMF55270K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/2W 1% AXIAL
CMF55270K00FKEK
RES 270K OHM 1/2W 1% AXIAL CMF55270K00FKEK
RES 270Kohm 1/2W 1% AXIAL

RES 270Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 270K 1% T-1 Ek E3 Vishay - 48P6438 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 270K 1% T-1 Ek E3 Vishay
48P6438
Cmf-55 270K 1% T-1 Ek E3 Vishay 48P6438
CMF-55 270K 1% T-1 EK e3

CMF-55 270K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55270K00FKEK-ND CMF55270K00FKEK 48P6438
Product Name Through Hole Resistors RES 270K OHM 1/2W 1% AXIAL Cmf-55 270K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details