Vishay Intertechnology, Inc. RES 270K OHM 1/2W 1% AXIAL CMF55270K00FKEB

Description
RES 270Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 270Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1/2W 1% AXIAL - CMF55270K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/2W 1% AXIAL
CMF55270K00FKEB
RES 270K OHM 1/2W 1% AXIAL CMF55270K00FKEB
RES 270Kohm 1/2W 1% AXIAL

RES 270Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55270K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55270K00FKEB-ND
Through Hole Resistors CMF55270K00FKEB-ND
270 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 270K 1% T-1 Eb E3 Vishay - 48P6437 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 270K 1% T-1 Eb E3 Vishay
48P6437
Cmf-55 270K 1% T-1 Eb E3 Vishay 48P6437
CMF-55 270K 1% T-1 EB e3

CMF-55 270K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55270K00FKEB CMF55270K00FKEB-ND 48P6437
Product Name RES 270K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 270K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers