Vishay Intertechnology, Inc. RES 270K OHM 1/2W 1% AXIAL CMF55270K00FKEA

Description
RES 270Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 270Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1/2W 1% AXIAL - CMF55270K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/2W 1% AXIAL
CMF55270K00FKEA
RES 270K OHM 1/2W 1% AXIAL CMF55270K00FKEA
RES 270Kohm 1/2W 1% AXIAL

RES 270Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55270K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55270K00FKEA-ND
Through Hole Resistors CMF55270K00FKEA-ND
270 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55270K00FKEA CMF55270K00FKEA-ND
Product Name RES 270K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details