Vishay Intertechnology, Inc. Through Hole Resistors CMF5526R700FKR670

Description
26.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5526R700FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526R700FKR670-ND
Through Hole Resistors CMF5526R700FKR670-ND
26.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 26.7 OHM 1/2W 1% AXIAL - CMF5526R700FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1/2W 1% AXIAL
CMF5526R700FKR670
RES 26.7 OHM 1/2W 1% AXIAL CMF5526R700FKR670
RES 26.7ohm 1/2W 1% AXIAL

RES 26.7ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 26.7 1% T-1 Re6 Vishay - 68P4909 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 26.7 1% T-1 Re6 Vishay
68P4909
Cmf-55-70 26.7 1% T-1 Re6 Vishay 68P4909
CMF-55-70 26.7 1% T-1 RE6

CMF-55-70 26.7 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526R700FKR670-ND CMF5526R700FKR670 68P4909
Product Name Through Hole Resistors RES 26.7 OHM 1/2W 1% AXIAL Cmf-55-70 26.7 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 26.7 ohms 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers