Vishay Intertechnology, Inc. RES 26.7 OHM 1/2W 1% AXIAL CMF5526R700FKEB70

Description
RES 26.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1/2W 1% AXIAL - CMF5526R700FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1/2W 1% AXIAL
CMF5526R700FKEB70
RES 26.7 OHM 1/2W 1% AXIAL CMF5526R700FKEB70
RES 26.7ohm 1/2W 1% AXIAL

RES 26.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5526R700FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526R700FKEB70-ND
Through Hole Resistors CMF5526R700FKEB70-ND
26.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 26.7 1% T-1 Eb E3 Vishay - 68P4907 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 26.7 1% T-1 Eb E3 Vishay
68P4907
Cmf-55-70 26.7 1% T-1 Eb E3 Vishay 68P4907
CMF-55-70 26.7 1% T-1 EB e3

CMF-55-70 26.7 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526R700FKEB70 CMF5526R700FKEB70-ND 68P4907
Product Name RES 26.7 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 26.7 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details