Vishay Intertechnology, Inc. RES 26.7 OHM 1/2W 1% AXIAL CMF5526R700FHRE70

Description
RES 26.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1/2W 1% AXIAL - CMF5526R700FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1/2W 1% AXIAL
CMF5526R700FHRE70
RES 26.7 OHM 1/2W 1% AXIAL CMF5526R700FHRE70
RES 26.7ohm 1/2W 1% AXIAL

RES 26.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5526R700FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526R700FHRE70-ND
Through Hole Resistors CMF5526R700FHRE70-ND
26.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 26.7 Ohm, +/1 Percent, 50 Ppm Vishay - 41C1944 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 26.7 Ohm, +/1 Percent, 50 Ppm Vishay
41C1944
Cmf55, 26.7 Ohm, +/1 Percent, 50 Ppm Vishay 41C1944
CMF55, 26.7 Ohm, +/- 1 Percent, 50 ppm

CMF55, 26.7 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526R700FHRE70 CMF5526R700FHRE70-ND 41C1944
Product Name RES 26.7 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 26.7 Ohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756713 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers