Vishay Intertechnology, Inc. RES 26.7 OHM 1/2W 0.5% AXIAL CMF5526R700DHEB

Description
RES 26.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 26.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1/2W 0.5% AXIAL - CMF5526R700DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1/2W 0.5% AXIAL
CMF5526R700DHEB
RES 26.7 OHM 1/2W 0.5% AXIAL CMF5526R700DHEB
RES 26.7ohm 1/2W 0.5% AXIAL

RES 26.7ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5526R700DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526R700DHEB-ND
Through Hole Resistors CMF5526R700DHEB-ND
26.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 26.7 .5% T-2 Eb E3 Vishay - 68P4902 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 26.7 .5% T-2 Eb E3 Vishay
68P4902
Cmf-55 26.7 .5% T-2 Eb E3 Vishay 68P4902
CMF-55 26.7 .5% T-2 EB e3

CMF-55 26.7 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526R700DHEB CMF5526R700DHEB-ND 68P4902
Product Name RES 26.7 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 26.7 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.7 ohms 26.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers