Vishay Intertechnology, Inc. RES 26.7 OHM 1/2W 0.5% AXIAL CMF5526R700DEEK

Description
RES 26.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 26.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1/2W 0.5% AXIAL - CMF5526R700DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1/2W 0.5% AXIAL
CMF5526R700DEEK
RES 26.7 OHM 1/2W 0.5% AXIAL CMF5526R700DEEK
RES 26.7ohm 1/2W 0.5% AXIAL

RES 26.7ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5526R700DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526R700DEEK-ND
Through Hole Resistors CMF5526R700DEEK-ND
26.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 26.7 .5% T-9 Ek E3 Vishay - 68P4900 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 26.7 .5% T-9 Ek E3 Vishay
68P4900
Cmf-55 26.7 .5% T-9 Ek E3 Vishay 68P4900
CMF-55 26.7 .5% T-9 EK e3

CMF-55 26.7 .5% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526R700DEEK CMF5526R700DEEK-ND 68P4900
Product Name RES 26.7 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 26.7 .5% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.7 ohms 26.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details