Vishay Intertechnology, Inc. RES 26.4 OHM 1/2W 0.5% AXIAL CMF5526R400DHEK

Description
RES 26.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 26.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.4 OHM 1/2W 0.5% AXIAL - CMF5526R400DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.4 OHM 1/2W 0.5% AXIAL
CMF5526R400DHEK
RES 26.4 OHM 1/2W 0.5% AXIAL CMF5526R400DHEK
RES 26.4ohm 1/2W 0.5% AXIAL

RES 26.4ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5526R400DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526R400DHEK-ND
Through Hole Resistors CMF5526R400DHEK-ND
26.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 26.4 .5% T-2 Ek E3 Vishay - 68P4898 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 26.4 .5% T-2 Ek E3 Vishay
68P4898
Cmf-55 26.4 .5% T-2 Ek E3 Vishay 68P4898
CMF-55 26.4 .5% T-2 EK e3

CMF-55 26.4 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526R400DHEK CMF5526R400DHEK-ND 68P4898
Product Name RES 26.4 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 26.4 .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.4 ohms 26.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details