Vishay Intertechnology, Inc. RES 26.4 OHM 1/2W 0.5% AXIAL CMF5526R400DHBF

Description
RES 26.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 26.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.4 OHM 1/2W 0.5% AXIAL - CMF5526R400DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.4 OHM 1/2W 0.5% AXIAL
CMF5526R400DHBF
RES 26.4 OHM 1/2W 0.5% AXIAL CMF5526R400DHBF
RES 26.4ohm 1/2W 0.5% AXIAL

RES 26.4ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5526R400DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526R400DHBF-ND
Through Hole Resistors CMF5526R400DHBF-ND
26.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 26.4 .5% T-2 B14 Vishay - 68P4897 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 26.4 .5% T-2 B14 Vishay
68P4897
Cmf-55 26.4 .5% T-2 B14 Vishay 68P4897
CMF-55 26.4 .5% T-2 B14

CMF-55 26.4 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526R400DHBF CMF5526R400DHBF-ND 68P4897
Product Name RES 26.4 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 26.4 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.4 ohms 26.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details