Vishay Intertechnology, Inc. Through Hole Resistors CMF5526R100FHRE

Description
26.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5526R100FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526R100FHRE-ND
Through Hole Resistors CMF5526R100FHRE-ND
26.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 26.1 OHM 1/2W 1% AXIAL - CMF5526R100FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1/2W 1% AXIAL
CMF5526R100FHRE
RES 26.1 OHM 1/2W 1% AXIAL CMF5526R100FHRE
RES 26.1ohm 1/2W 1% AXIAL

RES 26.1ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 26.1 1% T-2 R36 Vishay - 68P4895 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 26.1 1% T-2 R36 Vishay
68P4895
Cmf-55 26.1 1% T-2 R36 Vishay 68P4895
CMF-55 26.1 1% T-2 R36

CMF-55 26.1 1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526R100FHRE-ND CMF5526R100FHRE 68P4895
Product Name Through Hole Resistors RES 26.1 OHM 1/2W 1% AXIAL Cmf-55 26.1 1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 26.1 ohms 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details