Vishay Intertechnology, Inc. RES 26.1 OHM 1/2W 1% AXIAL CMF5526R100FHEK

Description
RES 26.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 1/2W 1% AXIAL - CMF5526R100FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1/2W 1% AXIAL
CMF5526R100FHEK
RES 26.1 OHM 1/2W 1% AXIAL CMF5526R100FHEK
RES 26.1ohm 1/2W 1% AXIAL

RES 26.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5526R100FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526R100FHEK-ND
Through Hole Resistors CMF5526R100FHEK-ND
26.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 26.1 1% T-2 Ek E3 Vishay - 68P4894 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 26.1 1% T-2 Ek E3 Vishay
68P4894
Cmf-55 26.1 1% T-2 Ek E3 Vishay 68P4894
CMF-55 26.1 1% T-2 EK e3

CMF-55 26.1 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526R100FHEK CMF5526R100FHEK-ND 68P4894
Product Name RES 26.1 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 26.1 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers