Vishay Intertechnology, Inc. RES 26.1 OHM 1/2W 1% AXIAL CMF5526R100FHEB

Description
RES 26.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 1/2W 1% AXIAL - CMF5526R100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1/2W 1% AXIAL
CMF5526R100FHEB
RES 26.1 OHM 1/2W 1% AXIAL CMF5526R100FHEB
RES 26.1ohm 1/2W 1% AXIAL

RES 26.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF26.1HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF26.1HFTR-ND
Through Hole Resistors CMF26.1HFTR-ND
26.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 26.1 1% T-2 Eb E3 Vishay - 68P4893 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 26.1 1% T-2 Eb E3 Vishay
68P4893
Cmf-55 26.1 1% T-2 Eb E3 Vishay 68P4893
CMF-55 26.1 1% T-2 EB e3

CMF-55 26.1 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526R100FHEB CMF26.1HFTR-ND 68P4893
Product Name RES 26.1 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 26.1 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers