Vishay Intertechnology, Inc. Metal Film Resistors - CMF5526R100DHR6

Description
Metal Film Resistors - Through Hole 1/4watt 26.1ohms 5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 26.1ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5526R100DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5526R100DHR6
Metal Film Resistors - CMF5526R100DHR6
Metal Film Resistors - Through Hole 1/4watt 26.1ohms 5%

Metal Film Resistors - Through Hole 1/4watt 26.1ohms 5%

Supplier's Site
Through Hole Resistors - CMF5526R100DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526R100DHR6-ND
Through Hole Resistors CMF5526R100DHR6-ND
26.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,26.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1934 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,26.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1934
Resistor,metal Film,26.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1934
Resistor,Metal Film,26.1Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,26.1Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526R100DHR6 CMF5526R100DHR6-ND 41C1934
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,26.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 26.1 ohms 26.1 ohms
Tolerance 5 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details