Vishay Intertechnology, Inc. Through Hole Resistors CMF5526R100DHEK

Description
26.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5526R100DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526R100DHEK-ND
Through Hole Resistors CMF5526R100DHEK-ND
26.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 26.1 OHM 1/2W 0.5% AXIAL - CMF5526R100DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1/2W 0.5% AXIAL
CMF5526R100DHEK
RES 26.1 OHM 1/2W 0.5% AXIAL CMF5526R100DHEK
RES 26.1ohm 1/2W 0.5% AXIAL

RES 26.1ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 26.1 .5% T-2 Ek E3 Vishay - 68P4890 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 26.1 .5% T-2 Ek E3 Vishay
68P4890
Cmf-55 26.1 .5% T-2 Ek E3 Vishay 68P4890
CMF-55 26.1 .5% T-2 EK e3

CMF-55 26.1 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526R100DHEK-ND CMF5526R100DHEK 68P4890
Product Name Through Hole Resistors RES 26.1 OHM 1/2W 0.5% AXIAL Cmf-55 26.1 .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 26.1 ohms 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers