Vishay Intertechnology, Inc. RES 26.1 OHM 1/2W 0.5% AXIAL CMF5526R100DHBF

Description
RES 26.1ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 26.1ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 1/2W 0.5% AXIAL - CMF5526R100DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1/2W 0.5% AXIAL
CMF5526R100DHBF
RES 26.1 OHM 1/2W 0.5% AXIAL CMF5526R100DHBF
RES 26.1ohm 1/2W 0.5% AXIAL

RES 26.1ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5526R100DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526R100DHBF-ND
Through Hole Resistors CMF5526R100DHBF-ND
26.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,26.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1933 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,26.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1933
Resistor,metal Film,26.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1933
Resistor,Metal Film,26.1Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,26.1Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526R100DHBF CMF5526R100DHBF-ND 41C1933
Product Name RES 26.1 OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,26.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.1 ohms 26.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details