Vishay Intertechnology, Inc. RES 26.7K OHM 1/2W 1% AXIAL CMF5526K700FKR6

Description
RES 26.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/2W 1% AXIAL - CMF5526K700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/2W 1% AXIAL
CMF5526K700FKR6
RES 26.7K OHM 1/2W 1% AXIAL CMF5526K700FKR6
RES 26.7Kohm 1/2W 1% AXIAL

RES 26.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5526K700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526K700FKR6-ND
Through Hole Resistors CMF5526K700FKR6-ND
26.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,267Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C1931 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,267Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C1931
Resistor,metal Film,267Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C1931
Resistor,Metal Film,267KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,267KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526K700FKR6 CMF5526K700FKR6-ND 41C1931
Product Name RES 26.7K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,267Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details