Vishay Intertechnology, Inc. RES 26.7K OHM 1/2W 1% AXIAL CMF5526K700FKEK

Description
RES 26.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/2W 1% AXIAL - CMF5526K700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/2W 1% AXIAL
CMF5526K700FKEK
RES 26.7K OHM 1/2W 1% AXIAL CMF5526K700FKEK
RES 26.7Kohm 1/2W 1% AXIAL

RES 26.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5526K700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526K700FKEK-ND
Through Hole Resistors CMF5526K700FKEK-ND
26.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 26.7K 1% T-1 Ek E3 Vishay - 48P6412 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 26.7K 1% T-1 Ek E3 Vishay
48P6412
Cmf-55 26.7K 1% T-1 Ek E3 Vishay 48P6412
CMF-55 26.7K 1% T-1 EK e3

CMF-55 26.7K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526K700FKEK CMF5526K700FKEK-ND 48P6412
Product Name RES 26.7K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 26.7K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details