Vishay Intertechnology, Inc. RES 26.7K OHM 1/2W 1% AXIAL CMF5526K700FHEK

Description
RES 26.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/2W 1% AXIAL - CMF5526K700FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/2W 1% AXIAL
CMF5526K700FHEK
RES 26.7K OHM 1/2W 1% AXIAL CMF5526K700FHEK
RES 26.7Kohm 1/2W 1% AXIAL

RES 26.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5526K700FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526K700FHEK-ND
Through Hole Resistors CMF5526K700FHEK-ND
26.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 26.7K 1% T-2 Ek E3 Vishay - 68P4882 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 26.7K 1% T-2 Ek E3 Vishay
68P4882
Cmf-55 26.7K 1% T-2 Ek E3 Vishay 68P4882
CMF-55 26.7K 1% T-2 EK e3

CMF-55 26.7K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526K700FHEK CMF5526K700FHEK-ND 68P4882
Product Name RES 26.7K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 26.7K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details