Vishay Intertechnology, Inc. Through Hole Resistors CMF5526K700FHEB

Description
26.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF5526K700FHEBTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5526K700FHEBTB-ND
Through Hole Resistors 541-CMF5526K700FHEBTB-ND
26.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF5526K700FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5526K700FHEBCT-ND
Through Hole Resistors 541-CMF5526K700FHEBCT-ND
26.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 26.7K OHM 1% 50PPM 1/2W - CMF5526K700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1% 50PPM 1/2W
CMF5526K700FHEB
RES 26.7K OHM 1% 50PPM 1/2W CMF5526K700FHEB
RES 26.7Kohm 1% 50PPM 1/2W

RES 26.7Kohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 26.7K 1% T-2 Eb E3 Vishay - 68P4881 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 26.7K 1% T-2 Eb E3 Vishay
68P4881
Cmf-55 26.7K 1% T-2 Eb E3 Vishay 68P4881
CMF-55 26.7K 1% T-2 EB e3

CMF-55 26.7K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF5526K700FHEBTB-ND CMF5526K700FHEB 68P4881
Product Name Through Hole Resistors RES 26.7K OHM 1% 50PPM 1/2W Cmf-55 26.7K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details