Vishay Intertechnology, Inc. Through Hole Resistors CMF5526K700BERE

Description
26.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5526K700BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526K700BERE-ND
Through Hole Resistors CMF5526K700BERE-ND
26.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 26.7K OHM 1/2W 0.1% AXIAL - CMF5526K700BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/2W 0.1% AXIAL
CMF5526K700BERE
RES 26.7K OHM 1/2W 0.1% AXIAL CMF5526K700BERE
RES 26.7Kohm 1/2W 0.1% AXIAL

RES 26.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,26.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1911 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,26.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C1911
Resistor,metal Film,26.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C1911
Resistor,Metal Film,26.7KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,26.7KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526K700BERE-ND CMF5526K700BERE 41C1911
Product Name Through Hole Resistors RES 26.7K OHM 1/2W 0.1% AXIAL Resistor,metal Film,26.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details