Vishay Intertechnology, Inc. Through Hole Resistors CMF5526K700BER6

Description
26.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5526K700BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526K700BER6-ND
Through Hole Resistors CMF5526K700BER6-ND
26.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 26.7K OHM 1/2W 0.1% AXIAL - CMF5526K700BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/2W 0.1% AXIAL
CMF5526K700BER6
RES 26.7K OHM 1/2W 0.1% AXIAL CMF5526K700BER6
RES 26.7Kohm 1/2W 0.1% AXIAL

RES 26.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,26.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1913 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,26.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C1913
Resistor,metal Film,26.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C1913
Resistor,Metal Film,26.7KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,26.7KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526K700BER6-ND CMF5526K700BER6 41C1913
Product Name Through Hole Resistors RES 26.7K OHM 1/2W 0.1% AXIAL Resistor,metal Film,26.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers