Vishay Intertechnology, Inc. RES 26.7K OHM 1/2W 0.1% AXIAL CMF5526K700BEEB70

Description
RES 26.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/2W 0.1% AXIAL - CMF5526K700BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/2W 0.1% AXIAL
CMF5526K700BEEB70
RES 26.7K OHM 1/2W 0.1% AXIAL CMF5526K700BEEB70
RES 26.7Kohm 1/2W 0.1% AXIAL

RES 26.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5526K700BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526K700BEEB70-ND
Through Hole Resistors CMF5526K700BEEB70-ND
26.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 26.7K .1% T-9 Eb E3 Vishay - 68P4876 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 26.7K .1% T-9 Eb E3 Vishay
68P4876
Cmf-55-70 26.7K .1% T-9 Eb E3 Vishay 68P4876
CMF-55-70 26.7K .1% T-9 EB e3

CMF-55-70 26.7K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526K700BEEB70 CMF5526K700BEEB70-ND 68P4876
Product Name RES 26.7K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 26.7K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers