Vishay Intertechnology, Inc. RES 26.7K OHM 1/2W 0.1% AXIAL CMF5526K700BEBF

Description
RES 26.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/2W 0.1% AXIAL - CMF5526K700BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/2W 0.1% AXIAL
CMF5526K700BEBF
RES 26.7K OHM 1/2W 0.1% AXIAL CMF5526K700BEBF
RES 26.7Kohm 1/2W 0.1% AXIAL

RES 26.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5526K700BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526K700BEBF-ND
Through Hole Resistors CMF5526K700BEBF-ND
26.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5526K700BEBF CMF5526K700BEBF-ND
Product Name RES 26.7K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers