Vishay Intertechnology, Inc. RES 26.4K OHM 1/2W 0.1% AXIAL CMF5526K400BERE70

Description
RES 26.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 26.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.4K OHM 1/2W 0.1% AXIAL - CMF5526K400BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.4K OHM 1/2W 0.1% AXIAL
CMF5526K400BERE70
RES 26.4K OHM 1/2W 0.1% AXIAL CMF5526K400BERE70
RES 26.4Kohm 1/2W 0.1% AXIAL

RES 26.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5526K400BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526K400BERE70-ND
Through Hole Resistors CMF5526K400BERE70-ND
26.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 26.4 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C1905 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 26.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C1905
Cmf55, 26.4 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C1905
CMF55, 26.4 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 26.4 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526K400BERE70 CMF5526K400BERE70-ND 41C1905
Product Name RES 26.4K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 26.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details