Vishay Intertechnology, Inc. RES 26.1K OHM 1/2W 1% AXIAL CMF5526K100FKEK

Description
RES 26.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/2W 1% AXIAL - CMF5526K100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/2W 1% AXIAL
CMF5526K100FKEK
RES 26.1K OHM 1/2W 1% AXIAL CMF5526K100FKEK
RES 26.1Kohm 1/2W 1% AXIAL

RES 26.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5526K100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526K100FKEK-ND
Through Hole Resistors CMF5526K100FKEK-ND
26.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 26.1K 1% T-1 Ek E3 Vishay - 48P6409 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 26.1K 1% T-1 Ek E3 Vishay
48P6409
Cmf-55 26.1K 1% T-1 Ek E3 Vishay 48P6409
CMF-55 26.1K 1% T-1 EK e3

CMF-55 26.1K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526K100FKEK CMF5526K100FKEK-ND 48P6409
Product Name RES 26.1K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 26.1K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details