Vishay Intertechnology, Inc. Metal Film Resistors - CMF5526K100FHEK

Description
Metal Film Resistors - Through Hole 1/4watt 26.1Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 26.1Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5526K100FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5526K100FHEK
Metal Film Resistors - CMF5526K100FHEK
Metal Film Resistors - Through Hole 1/4watt 26.1Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 26.1Kohms 1%

Supplier's Site
Through Hole Resistors - CMF5526K100FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526K100FHEK-ND
Through Hole Resistors CMF5526K100FHEK-ND
26.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 26.1K 1% T-2 Ek E3 Vishay - 68P4859 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 26.1K 1% T-2 Ek E3 Vishay
68P4859
Cmf-55 26.1K 1% T-2 Ek E3 Vishay 68P4859
CMF-55 26.1K 1% T-2 EK e3

CMF-55 26.1K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526K100FHEK CMF5526K100FHEK-ND 68P4859
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 26.1K 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 26100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers