Vishay Intertechnology, Inc. Through Hole Resistors CMF5526K100DHEB

Description
26.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5526K100DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526K100DHEB-ND
Through Hole Resistors CMF5526K100DHEB-ND
26.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 26.1K OHM 1/2W 0.5% AXIAL - CMF5526K100DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/2W 0.5% AXIAL
CMF5526K100DHEB
RES 26.1K OHM 1/2W 0.5% AXIAL CMF5526K100DHEB
RES 26.1Kohm 1/2W 0.5% AXIAL

RES 26.1Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 26.1K .5% T-2 Eb E3 Vishay - 68P4855 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 26.1K .5% T-2 Eb E3 Vishay
68P4855
Cmf-55 26.1K .5% T-2 Eb E3 Vishay 68P4855
CMF-55 26.1K .5% T-2 EB e3

CMF-55 26.1K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526K100DHEB-ND CMF5526K100DHEB 68P4855
Product Name Through Hole Resistors RES 26.1K OHM 1/2W 0.5% AXIAL Cmf-55 26.1K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers