Vishay Intertechnology, Inc. RES 26.1K OHM 1/2W 0.1% AXIAL CMF5526K100BERE70

Description
RES 26.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 26.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/2W 0.1% AXIAL - CMF5526K100BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/2W 0.1% AXIAL
CMF5526K100BERE70
RES 26.1K OHM 1/2W 0.1% AXIAL CMF5526K100BERE70
RES 26.1Kohm 1/2W 0.1% AXIAL

RES 26.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5526K100BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526K100BERE70-ND
Through Hole Resistors CMF5526K100BERE70-ND
26.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 26.1 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C1881 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 26.1 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C1881
Cmf55, 26.1 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C1881
CMF55, 26.1 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 26.1 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526K100BERE70 CMF5526K100BERE70-ND 41C1881
Product Name RES 26.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 26.1 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details