Vishay Intertechnology, Inc. Metal Film Resistors - CMF5526K100BERE

Description
Metal Film Resistors - Through Hole CMF-55 26.1K .1% T-9 R36
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 26.1K .1% T-9 R36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5526K100BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5526K100BERE
Metal Film Resistors - CMF5526K100BERE
Metal Film Resistors - Through Hole CMF-55 26.1K .1% T-9 R36

Metal Film Resistors - Through Hole CMF-55 26.1K .1% T-9 R36

Supplier's Site
Through Hole Resistors - CMF5526K100BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526K100BERE-ND
Through Hole Resistors CMF5526K100BERE-ND
26.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5526K100BERE CMF5526K100BERE-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details