Vishay Intertechnology, Inc. RES 26.1K OHM 1/2W 0.1% AXIAL CMF5526K100BEEB

Description
RES 26.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 26.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/2W 0.1% AXIAL - CMF5526K100BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/2W 0.1% AXIAL
CMF5526K100BEEB
RES 26.1K OHM 1/2W 0.1% AXIAL CMF5526K100BEEB
RES 26.1Kohm 1/2W 0.1% AXIAL

RES 26.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5526K100BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526K100BEEB-ND
Through Hole Resistors CMF5526K100BEEB-ND
26.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5526K100BEEB CMF5526K100BEEB-ND
Product Name RES 26.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers