Vishay Intertechnology, Inc. RES 26.1K OHM 1/2W 0.1% AXIAL CMF5526K100BEEA70

Description
RES 26.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 26.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/2W 0.1% AXIAL - CMF5526K100BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/2W 0.1% AXIAL
CMF5526K100BEEA70
RES 26.1K OHM 1/2W 0.1% AXIAL CMF5526K100BEEA70
RES 26.1Kohm 1/2W 0.1% AXIAL

RES 26.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5526K100BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526K100BEEA70-ND
Through Hole Resistors CMF5526K100BEEA70-ND
26.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 26.1K .1% T-9 Ea E3 Vishay - 68P4851 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 26.1K .1% T-9 Ea E3 Vishay
68P4851
Cmf-55-70 26.1K .1% T-9 Ea E3 Vishay 68P4851
CMF-55-70 26.1K .1% T-9 EA e3

CMF-55-70 26.1K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526K100BEEA70 CMF5526K100BEEA70-ND 68P4851
Product Name RES 26.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 26.1K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details