Vishay Intertechnology, Inc. RES 26.1K OHM 1/2W 0.1% AXIAL CMF5526K100BEBF

Description
RES 26.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 26.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/2W 0.1% AXIAL - CMF5526K100BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/2W 0.1% AXIAL
CMF5526K100BEBF
RES 26.1K OHM 1/2W 0.1% AXIAL CMF5526K100BEBF
RES 26.1Kohm 1/2W 0.1% AXIAL

RES 26.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5526K100BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526K100BEBF-ND
Through Hole Resistors CMF5526K100BEBF-ND
26.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5526K100BEBF CMF5526K100BEBF-ND
Product Name RES 26.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details