Vishay Intertechnology, Inc. Through Hole Resistors CMF55267R00FHEK

Description
267 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
267 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55267R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55267R00FHEK-ND
Through Hole Resistors CMF55267R00FHEK-ND
267 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

267 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 267 OHM 1/2W 1% AXIAL - CMF55267R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/2W 1% AXIAL
CMF55267R00FHEK
RES 267 OHM 1/2W 1% AXIAL CMF55267R00FHEK
RES 267ohm 1/2W 1% AXIAL

RES 267ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 267 1% T-2 Ek E3 Vishay - 68P4973 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 267 1% T-2 Ek E3 Vishay
68P4973
Cmf-55 267 1% T-2 Ek E3 Vishay 68P4973
CMF-55 267 1% T-2 EK e3

CMF-55 267 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55267R00FHEK-ND CMF55267R00FHEK 68P4973
Product Name Through Hole Resistors RES 267 OHM 1/2W 1% AXIAL Cmf-55 267 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers