RES 267ohm 1% 50PPM 1/2W
267 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
267 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF55267R00FHEB | CMF267HFTR-ND |
| Product Name | RES 267 OHM 1% 50PPM 1/2W | Through Hole Resistors |
| Resistance Range | 267 ohms | 267 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 0.6000 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |