Vishay Intertechnology, Inc. Metal Film Resistors - CMF55267R00DHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55267R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55267R00DHR6
Metal Film Resistors - CMF55267R00DHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55267R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55267R00DHR6-ND
Through Hole Resistors CMF55267R00DHR6-ND
267 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

267 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,267Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1994 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,267Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1994
Resistor,metal Film,267Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1994
Resistor,Metal Film,267Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,267Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55267R00DHR6 CMF55267R00DHR6-ND 41C1994
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,267Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details