Vishay Intertechnology, Inc. RES 267 OHM 1/2W 0.5% AXIAL CMF55267R00DHEA

Description
RES 267ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 267ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/2W 0.5% AXIAL - CMF55267R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/2W 0.5% AXIAL
CMF55267R00DHEA
RES 267 OHM 1/2W 0.5% AXIAL CMF55267R00DHEA
RES 267ohm 1/2W 0.5% AXIAL

RES 267ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55267R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55267R00DHEA-ND
Through Hole Resistors CMF55267R00DHEA-ND
267 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

267 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55267R00DHEA CMF55267R00DHEA-ND
Product Name RES 267 OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers