Vishay Intertechnology, Inc. Metal Film Resistors - CMF55267R00DHBF

Description
Metal Film Resistors - Through Hole 267ohm .5% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 267ohm .5% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55267R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55267R00DHBF
Metal Film Resistors - CMF55267R00DHBF
Metal Film Resistors - Through Hole 267ohm .5% 50PPM 1/4W

Metal Film Resistors - Through Hole 267ohm .5% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF55267R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55267R00DHBF-ND
Through Hole Resistors CMF55267R00DHBF-ND
267 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

267 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,267Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1993 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,267Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1993
Resistor,metal Film,267Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1993
Resistor,Metal Film,267Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,267Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55267R00DHBF CMF55267R00DHBF-ND 41C1993
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,267Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 267 ohms 267 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details