Vishay Precision Group Metal Film Resistors - CMF55267K00FKR870

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55267K00FKR870 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55267K00FKR870
Metal Film Resistors - CMF55267K00FKR870
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 267K 1% T-1 Re8 Vishay - 68P4967 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 267K 1% T-1 Re8 Vishay
68P4967
Cmf-55-70 267K 1% T-1 Re8 Vishay 68P4967
CMF-55-70 267K 1% T-1 RE8

CMF-55-70 267K 1% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55267K00FKR870 68P4967
Product Name Metal Film Resistors - Cmf-55-70 267K 1% T-1 Re8 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details