Vishay Intertechnology, Inc. RES 267K OHM 1/2W 0.5% AXIAL CMF55267K00DHEB

Description
RES 267Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 267Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267K OHM 1/2W 0.5% AXIAL - CMF55267K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1/2W 0.5% AXIAL
CMF55267K00DHEB
RES 267K OHM 1/2W 0.5% AXIAL CMF55267K00DHEB
RES 267Kohm 1/2W 0.5% AXIAL

RES 267Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55267K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55267K00DHEB-ND
Through Hole Resistors CMF55267K00DHEB-ND
267 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

267 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 267K .5% T-2 Eb E3 Vishay - 68P4953 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 267K .5% T-2 Eb E3 Vishay
68P4953
Cmf-55 267K .5% T-2 Eb E3 Vishay 68P4953
CMF-55 267K .5% T-2 EB e3

CMF-55 267K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55267K00DHEB CMF55267K00DHEB-ND 68P4953
Product Name RES 267K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 267K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details