Vishay Intertechnology, Inc. RES 265.26K OHM 1/2W 0.1% AXIAL CMF55265K26BHEK

Description
RES 265.26Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 265.26Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 265.26K OHM 1/2W 0.1% AXIAL - CMF55265K26BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 265.26K OHM 1/2W 0.1% AXIAL
CMF55265K26BHEK
RES 265.26K OHM 1/2W 0.1% AXIAL CMF55265K26BHEK
RES 265.26Kohm 1/2W 0.1% AXIAL

RES 265.26Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55265K26BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55265K26BHEK-ND
Through Hole Resistors CMF55265K26BHEK-ND
265.26 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

265.26 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 265.26K .1% T-2 Ek E3 Vishay - 68P4943 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 265.26K .1% T-2 Ek E3 Vishay
68P4943
Cmf-55 265.26K .1% T-2 Ek E3 Vishay 68P4943
CMF-55 265.26K .1% T-2 EK e3

CMF-55 265.26K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55265K26BHEK CMF55265K26BHEK-ND 68P4943
Product Name RES 265.26K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 265.26K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 265260 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details