Vishay Intertechnology, Inc. RES 265.26K OHM 1/2W 0.1% AXIAL CMF55265K26BHEB

Description
RES 265.26Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 265.26Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 265.26K OHM 1/2W 0.1% AXIAL - CMF55265K26BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 265.26K OHM 1/2W 0.1% AXIAL
CMF55265K26BHEB
RES 265.26K OHM 1/2W 0.1% AXIAL CMF55265K26BHEB
RES 265.26Kohm 1/2W 0.1% AXIAL

RES 265.26Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55265K26BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55265K26BHEB-ND
Through Hole Resistors CMF55265K26BHEB-ND
265.26 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

265.26 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55265K26BHEB CMF55265K26BHEB-ND
Product Name RES 265.26K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 265260 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details