Vishay Intertechnology, Inc. RES 265K OHM 1/2W 0.1% AXIAL CMF55265K00BEEA

Description
RES 265Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 265Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 265K OHM 1/2W 0.1% AXIAL - CMF55265K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 265K OHM 1/2W 0.1% AXIAL
CMF55265K00BEEA
RES 265K OHM 1/2W 0.1% AXIAL CMF55265K00BEEA
RES 265Kohm 1/2W 0.1% AXIAL

RES 265Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55265K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55265K00BEEA-ND
Through Hole Resistors CMF55265K00BEEA-ND
265 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

265 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 265K .1% T-9 Ea E3 Vishay - 68P4940 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 265K .1% T-9 Ea E3 Vishay
68P4940
Cmf-55 265K .1% T-9 Ea E3 Vishay 68P4940
CMF-55 265K .1% T-9 EA e3

CMF-55 265K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55265K00BEEA CMF55265K00BEEA-ND 68P4940
Product Name RES 265K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 265K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 265000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details