Vishay Precision Group Cmf55, 24.9 Kohm, +/0.25 Percent, 25 Ppm Vishay CMF5524K900CER7

Description
CMF55, 24.9 kOhm, +/- 0.25 Percent, 25 ppm
Description
CMF55, 24.9 kOhm, +/- 0.25 Percent, 25 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 24.9 Kohm, +/0.25 Percent, 25 Ppm Vishay - 41C1559 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 24.9 Kohm, +/0.25 Percent, 25 Ppm Vishay
41C1559
Cmf55, 24.9 Kohm, +/0.25 Percent, 25 Ppm Vishay 41C1559
CMF55, 24.9 kOhm, +/- 0.25 Percent, 25 ppm

CMF55, 24.9 kOhm, +/- 0.25 Percent, 25 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C1559
Product Name Cmf55, 24.9 Kohm, +/0.25 Percent, 25 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details