Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF5524K900BHR8

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5524K900BHR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5524K900BHR8
Vishay/DaleMetal Film Resistors - CMF5524K900BHR8
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 24.9 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C1555 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 24.9 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C1555
Cmf55, 24.9 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C1555
CMF55, 24.9 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 24.9 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5524K900BHR8 41C1555
Product Name Vishay/DaleMetal Film Resistors - Cmf55, 24.9 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers