Vishay Intertechnology, Inc. RES 24.9K OHM 1/2W 0.1% AXIAL CMF5524K900BHR6

Description
RES 24.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/2W 0.1% AXIAL - CMF5524K900BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/2W 0.1% AXIAL
CMF5524K900BHR6
RES 24.9K OHM 1/2W 0.1% AXIAL CMF5524K900BHR6
RES 24.9Kohm 1/2W 0.1% AXIAL

RES 24.9Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524K900BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K900BHR6-ND
Through Hole Resistors CMF5524K900BHR6-ND
24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5524K900BHR6 CMF5524K900BHR6-ND
Product Name RES 24.9K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers