Vishay Intertechnology, Inc. Through Hole Resistors CMF5524K900BHEK

Description
24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF24.9KHD-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF24.9KHD-ND
Through Hole Resistors CMF24.9KHD-ND
24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5524K900BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5524K900BHEK
Metal Film Resistors - CMF5524K900BHEK
Metal Film Resistors - Through Hole 1/4watt 24.9Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 24.9Kohms 0.1%

Supplier's Site
Cmf-55 24.9K .1% T-2 Ek E3 Vishay - 68P4562 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 24.9K .1% T-2 Ek E3 Vishay
68P4562
Cmf-55 24.9K .1% T-2 Ek E3 Vishay 68P4562
CMF-55 24.9K .1% T-2 EK e3

CMF-55 24.9K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF24.9KHD-ND CMF5524K900BHEK 68P4562
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 24.9K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details